Amphenol Sine Systems Rectangular Power Base, A16, Aluminium, Bulkhead, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel C146 10F025 000 2

Description
RECTANGULAR POWER BASE, A16, ALUMINIUM, BULKHEAD, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:16A; Product Range:heavymate® SeriesRoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER BASE, A16, ALUMINIUM, BULKHEAD, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:16A; Product Range:heavymate® SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Base, A16, Aluminium, Bulkhead, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel - 34B8016 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Base, A16, Aluminium, Bulkhead, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel
34B8016
Rectangular Power Base, A16, Aluminium, Bulkhead, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel 34B8016
RECTANGULAR POWER BASE, A16, ALUMINIUM, BULKHEAD, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:16A; Product Range:heavymate® SeriesRoHS Compliant: Yes

RECTANGULAR POWER BASE, A16, ALUMINIUM, BULKHEAD, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:16A; Product Range:heavymate® SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34B8016
Product Name Rectangular Power Base, A16, Aluminium, Bulkhead, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details