Amphenol Sine Systems Housing W/ Spring Cover, E24, Aluminium Alloy, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel C146-10F024-003-1

Description
HOUSING W/ SPRING COVER, E24, ALUMINIUM ALLOY, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:E24; Product Range:heavymate® F Series RoHS Compliant: Yes
Datasheet
Description
HOUSING W/ SPRING COVER, E24, ALUMINIUM ALLOY, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:E24; Product Range:heavymate® F Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing W/ Spring Cover, E24, Aluminium Alloy, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel - 16F6791 - Newark, An Avnet Company
Chicago, IL, United States
Housing W/ Spring Cover, E24, Aluminium Alloy, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel
16F6791
Housing W/ Spring Cover, E24, Aluminium Alloy, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel 16F6791
HOUSING W/ SPRING COVER, E24, ALUMINIUM ALLOY, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:E24; Product Range:heavymate® F Series RoHS Compliant: Yes

HOUSING W/ SPRING COVER, E24, ALUMINIUM ALLOY, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:E24; Product Range:heavymate® F Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16F6791
Product Name Housing W/ Spring Cover, E24, Aluminium Alloy, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details