Amphenol Sine Systems Housing, Bulkhead, Size E24, 1 Lever.; Heavy Duty Connector Type Amphenol Sine/tuchel C146 10F024 001 1

Description
HOUSING, BULKHEAD, SIZE E24, 1 LEVER.; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Zinc Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:E24; For Use With:C146 E24 Inserts & Hoods; Product RoHS Compliant: Yes
Datasheet
Description
HOUSING, BULKHEAD, SIZE E24, 1 LEVER.; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Zinc Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:E24; For Use With:C146 E24 Inserts & Hoods; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Bulkhead, Size E24, 1 Lever.; Heavy Duty Connector Type Amphenol Sine/tuchel - 04X6098 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Bulkhead, Size E24, 1 Lever.; Heavy Duty Connector Type Amphenol Sine/tuchel
04X6098
Housing, Bulkhead, Size E24, 1 Lever.; Heavy Duty Connector Type Amphenol Sine/tuchel 04X6098
HOUSING, BULKHEAD, SIZE E24, 1 LEVER.; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Zinc Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:E24; For Use With:C146 E24 Inserts & Hoods; Product RoHS Compliant: Yes

HOUSING, BULKHEAD, SIZE E24, 1 LEVER.; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Zinc Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:E24; For Use With:C146 E24 Inserts & Hoods; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04X6098
Product Name Housing, Bulkhead, Size E24, 1 Lever.; Heavy Duty Connector Type Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details