Amphenol Sine Systems Rectangular Power Base, A10, Aluminium, Bulkhead, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel C146 10F015 000 2

Description
RECTANGULAR POWER BASE, A10, ALUMINIUM, BULKHEAD, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:10A; Product Range:heavymate® SeriesRoHS Compliant: Yes
Description
RECTANGULAR POWER BASE, A10, ALUMINIUM, BULKHEAD, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:10A; Product Range:heavymate® SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Base, A10, Aluminium, Bulkhead, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel - 34B7959 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Base, A10, Aluminium, Bulkhead, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel
34B7959
Rectangular Power Base, A10, Aluminium, Bulkhead, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel 34B7959
RECTANGULAR POWER BASE, A10, ALUMINIUM, BULKHEAD, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:10A; Product Range:heavymate® SeriesRoHS Compliant: Yes

RECTANGULAR POWER BASE, A10, ALUMINIUM, BULKHEAD, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:10A; Product Range:heavymate® SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34B7959
Product Name Rectangular Power Base, A10, Aluminium, Bulkhead, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details