Amphenol Sine Systems Bulkhead Housing, E10, Aluminium Alloy, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel C146-10F010-001-1

Description
BULKHEAD HOUSING, E10, ALUMINIUM ALLOY, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:E10; For Use With:C146 E10 Inserts & Hoods RoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, E10, ALUMINIUM ALLOY, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:E10; For Use With:C146 E10 Inserts & Hoods RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, E10, Aluminium Alloy, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel - 16F6773 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, E10, Aluminium Alloy, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel
16F6773
Bulkhead Housing, E10, Aluminium Alloy, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel 16F6773
BULKHEAD HOUSING, E10, ALUMINIUM ALLOY, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:E10; For Use With:C146 E10 Inserts & Hoods RoHS Compliant: Yes

BULKHEAD HOUSING, E10, ALUMINIUM ALLOY, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:E10; For Use With:C146 E10 Inserts & Hoods RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16F6773
Product Name Bulkhead Housing, E10, Aluminium Alloy, 1 Lever; Heavy Duty Connector Type Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details