RECTANGULAR INSERT, RECEPTACLE, 108+ GROUND, CRIMP; Product Range:heavymate® DD Series; Heavy Duty Connector Type:Insert; No. of Contacts:109 Contacts; Rectangular Shell Size:E24; Gender:Receptacle; Current Rating:10A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 34B7920 |
| Product Name | Rectangular Insert, Receptacle, 108+ Ground, Crimp; Product Range Amphenol Sine/tuchel |
| Shape / Application | Rectangular |