Amphenol Sine Systems Rectangular Insert, Receptacle, 46+ Ground, Crimp; Product Range Amphenol Sine/tuchel C146 10B046 500 10

Description
RECTANGULAR INSERT, RECEPTACLE, 46+ GROUND, CRIMP; Product Range:heavymate® EE Series; Heavy Duty Connector Type:Insert; No. of Contacts:47 Contacts; Rectangular Shell Size:E24; Gender:Receptacle; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, 46+ GROUND, CRIMP; Product Range:heavymate® EE Series; Heavy Duty Connector Type:Insert; No. of Contacts:47 Contacts; Rectangular Shell Size:E24; Gender:Receptacle; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 46+ Ground, Crimp; Product Range Amphenol Sine/tuchel - 03H9257 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 46+ Ground, Crimp; Product Range Amphenol Sine/tuchel
03H9257
Rectangular Insert, Receptacle, 46+ Ground, Crimp; Product Range Amphenol Sine/tuchel 03H9257
RECTANGULAR INSERT, RECEPTACLE, 46+ GROUND, CRIMP; Product Range:heavymate® EE Series; Heavy Duty Connector Type:Insert; No. of Contacts:47 Contacts; Rectangular Shell Size:E24; Gender:Receptacle; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 46+ GROUND, CRIMP; Product Range:heavymate® EE Series; Heavy Duty Connector Type:Insert; No. of Contacts:47 Contacts; Rectangular Shell Size:E24; Gender:Receptacle; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 03H9257
Product Name Rectangular Insert, Receptacle, 46+ Ground, Crimp; Product Range Amphenol Sine/tuchel
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
m12x1.5 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents(200pcs) - MIV-12B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1 1/2" NPT; M12x1.5-10
View Details