Amphenol Sine Systems Heavy Duty Connector Insert, 40+Pe, Less Contacts, Heavy Mate D Series, 41, 4, Receptacle Rohs Compliant Amphenol Sine/tuchel C146 10B040 000 2

Description
Heavy Duty Connector Insert, 40+PE, Less Contacts, Heavy Mate D Series, 41, 4, Receptacle RoHS Compliant: Yes
Datasheet
Description
Heavy Duty Connector Insert, 40+PE, Less Contacts, Heavy Mate D Series, 41, 4, Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Insert, 40+Pe, Less Contacts, Heavy Mate D Series, 41, 4, Receptacle Rohs Compliant Amphenol Sine/tuchel - 44W4157 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Connector Insert, 40+Pe, Less Contacts, Heavy Mate D Series, 41, 4, Receptacle Rohs Compliant Amphenol Sine/tuchel
44W4157
Heavy Duty Connector Insert, 40+Pe, Less Contacts, Heavy Mate D Series, 41, 4, Receptacle Rohs Compliant Amphenol Sine/tuchel 44W4157
Heavy Duty Connector Insert, 40+PE, Less Contacts, Heavy Mate D Series, 41, 4, Receptacle RoHS Compliant: Yes

Heavy Duty Connector Insert, 40+PE, Less Contacts, Heavy Mate D Series, 41, 4, Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Insert, Receptacle, 40+ Ground, Crimp; Product Range Amphenol Sine/tuchel - 34B7909 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 40+ Ground, Crimp; Product Range Amphenol Sine/tuchel
34B7909
Rectangular Insert, Receptacle, 40+ Ground, Crimp; Product Range Amphenol Sine/tuchel 34B7909
RECTANGULAR INSERT, RECEPTACLE, 40+ GROUND, CRIMP; Product Range:heavymate® D Series; Heavy Duty Connector Type:Insert; No. of Contacts:41 Contacts; Rectangular Shell Size:E16; Gender:Receptacle; Current Rating:10A; No. of Rows:4 RowRoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 40+ GROUND, CRIMP; Product Range:heavymate® D Series; Heavy Duty Connector Type:Insert; No. of Contacts:41 Contacts; Rectangular Shell Size:E16; Gender:Receptacle; Current Rating:10A; No. of Rows:4 RowRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 44W4157 34B7909
Product Name Heavy Duty Connector Insert, 40+Pe, Less Contacts, Heavy Mate D Series, 41, 4, Receptacle Rohs Compliant Amphenol Sine/tuchel Rectangular Insert, Receptacle, 40+ Ground, Crimp; Product Range Amphenol Sine/tuchel
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76007 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details