Amphenol-Tuchel Electronics GmbH connector component,c146d insert,contacts not included,for 25+ground socket cont C146-10B025-500-2

Description
Heavy Duty Connectors, Receptacle, Silver Plating According to DIN 43 652. Rated 16 A to 10 A, 250 V (600 V UL/CSA). Crimp contacts sold separately. These connectors are designed and produced in conformity with the low voltage directive (73⁄23⁄EWG) respectively and are especially in accordance with the standards DIN EN 61984 (VDE0627); IEC 60664-1 (VDE 0110-1) and IEC 60529. The connectors may be used
Description
Heavy Duty Connectors, Receptacle, Silver Plating According to DIN 43 652. Rated 16 A to 10 A, 250 V (600 V UL/CSA). Crimp contacts sold separately. These connectors are designed and produced in conformity with the low voltage directive (73⁄23⁄EWG) respectively and are especially in accordance with the standards DIN EN 61984 (VDE0627); IEC 60664-1 (VDE 0110-1) and IEC 60529. The connectors may be used

Suppliers

Company
Product
Description
Supplier Links
connector component,c146d insert,contacts not included,for 25+ground socket cont - 70013322 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector component,c146d insert,contacts not included,for 25+ground socket cont
70013322
connector component,c146d insert,contacts not included,for 25+ground socket cont 70013322
Heavy Duty Connectors, Receptacle, Silver Plating According to DIN 43 652. Rated 16 A to 10 A, 250 V (600 V UL/CSA). Crimp contacts sold separately. These connectors are designed and produced in conformity with the low voltage directive (73⁄23⁄EWG) respectively and are especially in accordance with the standards DIN EN 61984 (VDE0627); IEC 60664-1 (VDE 0110-1) and IEC 60529. The connectors may be used

Heavy Duty Connectors, Receptacle, Silver Plating
According to DIN 43 652. Rated 16 A to 10 A, 250 V (600 V UL/CSA). Crimp contacts sold separately.
These connectors are designed and produced in conformity with the low voltage directive (73⁄23⁄EWG) respectively and are especially in accordance with the standards DIN EN 61984 (VDE0627); IEC 60664-1 (VDE 0110-1) and IEC 60529. The connectors may be used

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70013322
Product Name connector component,c146d insert,contacts not included,for 25+ground socket cont
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Mini Banana Plug, Stacking - 9261 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details