Amphenol Industrial Connector/Terminal/Pin C146 10B025 000 2

Description
RECTANGULAR INSERT, FEMALE, 25WAY; PRODUCT RANGE:HEAVY MATE D SERIES; GENDER:RECEPTACLE; RECTANGULAR SHELL SIZE:16A; NO. OF CONTACTS:25CONTACTS; HEAVY DUTY CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED; CURRENT RATING:10A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RECTANGULAR INSERT, FEMALE, 25WAY; PRODUCT RANGE:HEAVY MATE D SERIES; GENDER:RECEPTACLE; RECTANGULAR SHELL SIZE:16A; NO. OF CONTACTS:25CONTACTS; HEAVY DUTY CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED; CURRENT RATING:10A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 389999 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
389999
Connector/Terminal/Pin 389999
RECTANGULAR INSERT, FEMALE, 25WAY; PRODUCT RANGE:HEAVY MATE D SERIES; GENDER:RECEPTACLE; RECTANGULAR SHELL SIZE:16A; NO. OF CONTACTS:25CONTACTS; HEAVY DUTY CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED; CURRENT RATING:10A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR INSERT, FEMALE, 25WAY; PRODUCT RANGE:HEAVY MATE D SERIES; GENDER:RECEPTACLE; RECTANGULAR SHELL SIZE:16A; NO. OF CONTACTS:25CONTACTS; HEAVY DUTY CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED; CURRENT RATING:10A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 389999
Product Name Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102155-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PC Pin, Single Post Connectors - 36-1455-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details