Amphenol Industrial Connector/Terminal/Pin C146-10B024-102-1

Description
RECTANGULAR INSERT, FEMALE, 24WAY, SCREW; PRODUCT RANGE:HEAVY MATE E SERIES; NO. OF CONTACTS:25CONTACTS; RECTANGULAR SHELL SIZE:E24; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:SCREW SOCKET; CURRENT RATING:16A; WIRE SIZE AWG MAX:12AWGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RECTANGULAR INSERT, FEMALE, 24WAY, SCREW; PRODUCT RANGE:HEAVY MATE E SERIES; NO. OF CONTACTS:25CONTACTS; RECTANGULAR SHELL SIZE:E24; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:SCREW SOCKET; CURRENT RATING:16A; WIRE SIZE AWG MAX:12AWGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 15977948 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15977948
Connector/Terminal/Pin 15977948
RECTANGULAR INSERT, FEMALE, 24WAY, SCREW; PRODUCT RANGE:HEAVY MATE E SERIES; NO. OF CONTACTS:25CONTACTS; RECTANGULAR SHELL SIZE:E24; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:SCREW SOCKET; CURRENT RATING:16A; WIRE SIZE AWG MAX:12AWGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR INSERT, FEMALE, 24WAY, SCREW; PRODUCT RANGE:HEAVY MATE E SERIES; NO. OF CONTACTS:25CONTACTS; RECTANGULAR SHELL SIZE:E24; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:SCREW SOCKET; CURRENT RATING:16A; WIRE SIZE AWG MAX:12AWGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 15977948
Product Name Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details