Amphenol Sine Systems Rectangular Insert, Receptacle, 10+ Ground, Screw; Product Range Amphenol Sine/tuchel C146 10B010 102 4

Description
RECTANGULAR INSERT, RECEPTACLE, 10+ GROUND, SCREW; Product Range:Heavy Mate A Series; No. of Contacts:11Contacts; Rectangular Shell Size:10A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, 10+ GROUND, SCREW; Product Range:Heavy Mate A Series; No. of Contacts:11Contacts; Rectangular Shell Size:10A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 10+ Ground, Screw; Product Range Amphenol Sine/tuchel - 34B7881 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 10+ Ground, Screw; Product Range Amphenol Sine/tuchel
34B7881
Rectangular Insert, Receptacle, 10+ Ground, Screw; Product Range Amphenol Sine/tuchel 34B7881
RECTANGULAR INSERT, RECEPTACLE, 10+ GROUND, SCREW; Product Range:Heavy Mate A Series; No. of Contacts:11Contacts; Rectangular Shell Size:10A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 10+ GROUND, SCREW; Product Range:Heavy Mate A Series; No. of Contacts:11Contacts; Rectangular Shell Size:10A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 34B7881
Product Name Rectangular Insert, Receptacle, 10+ Ground, Screw; Product Range Amphenol Sine/tuchel
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

m4x0.7-3.25 AL Breather Plugs Air Vent Screw In Waterproof Pressure Relief Tiny Valve. - MIV-04MA-3.25 - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Aluminum; Aluminum
View Details
Cable Gland Plugs - 606539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M16 x 1.5
View Details
Silicone Rubber Tapered Plugs - MSP2.750/3.500 - MOCAP LLC
Specs
Features Tapered
Overall Length 1.5 inch (38.1 mm)
Material Rubber - Silicone
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details