Amphenol Sine Systems Rectangular Insert, Female, 6Way, Screw; Product Range Amphenol Sine/tuchel C146-10B006-102-1

Description
RECTANGULAR INSERT, FEMALE, 6WAY, SCREW; Product Range:heavymate® E Series; Heavy Duty Connector Type:Insert; No. of Contacts:7 Contacts; Rectangular Shell Size:E6; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Colour:GrayRoHS Compliant: Yes
Description
RECTANGULAR INSERT, FEMALE, 6WAY, SCREW; Product Range:heavymate® E Series; Heavy Duty Connector Type:Insert; No. of Contacts:7 Contacts; Rectangular Shell Size:E6; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Colour:GrayRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Female, 6Way, Screw; Product Range Amphenol Sine/tuchel - 16F6870 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Female, 6Way, Screw; Product Range Amphenol Sine/tuchel
16F6870
Rectangular Insert, Female, 6Way, Screw; Product Range Amphenol Sine/tuchel 16F6870
RECTANGULAR INSERT, FEMALE, 6WAY, SCREW; Product Range:heavymate® E Series; Heavy Duty Connector Type:Insert; No. of Contacts:7 Contacts; Rectangular Shell Size:E6; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Colour:GrayRoHS Compliant: Yes

RECTANGULAR INSERT, FEMALE, 6WAY, SCREW; Product Range:heavymate® E Series; Heavy Duty Connector Type:Insert; No. of Contacts:7 Contacts; Rectangular Shell Size:E6; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Colour:GrayRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 16F6870
Product Name Rectangular Insert, Female, 6Way, Screw; Product Range Amphenol Sine/tuchel
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

100pcs Milvent Light Grey M12x1.5 Breather Waterproof Air Vent Plug - MIV-12 - Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material pa6
NPT Thread 1 1/2" NPT; M12X1.5
View Details
Cable Gland Plugs - 8659789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M32 x 1.5
View Details
Three Layer Septa - 76015 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Nickel-Plated Brass PG Thread Plugs - 6700529 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details