Amphenol Sine Systems Rectangular Insert, Plug, 72+ Ground, Crimp; Product Range Amphenol Sine/tuchel C146 10A072 000 9

Description
RECTANGULAR INSERT, PLUG, 72+ GROUND, CRIMP; Product Range:heavymate® DD Series; Heavy Duty Connector Type:Insert; No. of Contacts:73 Contacts; Rectangular Shell Size:E16; Gender:Plug; Current Rating:10A; Insert Type:Combination RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 72+ GROUND, CRIMP; Product Range:heavymate® DD Series; Heavy Duty Connector Type:Insert; No. of Contacts:73 Contacts; Rectangular Shell Size:E16; Gender:Plug; Current Rating:10A; Insert Type:Combination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 72+ Ground, Crimp; Product Range Amphenol Sine/tuchel - 34B7856 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 72+ Ground, Crimp; Product Range Amphenol Sine/tuchel
34B7856
Rectangular Insert, Plug, 72+ Ground, Crimp; Product Range Amphenol Sine/tuchel 34B7856
RECTANGULAR INSERT, PLUG, 72+ GROUND, CRIMP; Product Range:heavymate® DD Series; Heavy Duty Connector Type:Insert; No. of Contacts:73 Contacts; Rectangular Shell Size:E16; Gender:Plug; Current Rating:10A; Insert Type:Combination RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 72+ GROUND, CRIMP; Product Range:heavymate® DD Series; Heavy Duty Connector Type:Insert; No. of Contacts:73 Contacts; Rectangular Shell Size:E16; Gender:Plug; Current Rating:10A; Insert Type:Combination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 34B7856
Product Name Rectangular Insert, Plug, 72+ Ground, Crimp; Product Range Amphenol Sine/tuchel
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76013 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details