Amphenol Sine Systems Rectangular Insert, Plug, 40+ Ground, Crimp; Product Range Amphenol Sine/tuchel C146 10A040 500 2

Description
RECTANGULAR INSERT, PLUG, 40+ GROUND, CRIMP; Product Range:heavymate® D Series; Heavy Duty Connector Type:Insert; No. of Contacts:41 Contacts; Rectangular Shell Size:E16; Gender:Plug; Current Rating:10A; Insert Type:Combination RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 40+ GROUND, CRIMP; Product Range:heavymate® D Series; Heavy Duty Connector Type:Insert; No. of Contacts:41 Contacts; Rectangular Shell Size:E16; Gender:Plug; Current Rating:10A; Insert Type:Combination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 40+ Ground, Crimp; Product Range Amphenol Sine/tuchel - 03H9233 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 40+ Ground, Crimp; Product Range Amphenol Sine/tuchel
03H9233
Rectangular Insert, Plug, 40+ Ground, Crimp; Product Range Amphenol Sine/tuchel 03H9233
RECTANGULAR INSERT, PLUG, 40+ GROUND, CRIMP; Product Range:heavymate® D Series; Heavy Duty Connector Type:Insert; No. of Contacts:41 Contacts; Rectangular Shell Size:E16; Gender:Plug; Current Rating:10A; Insert Type:Combination RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 40+ GROUND, CRIMP; Product Range:heavymate® D Series; Heavy Duty Connector Type:Insert; No. of Contacts:41 Contacts; Rectangular Shell Size:E16; Gender:Plug; Current Rating:10A; Insert Type:Combination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 03H9233
Product Name Rectangular Insert, Plug, 40+ Ground, Crimp; Product Range Amphenol Sine/tuchel
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

m6x1.0 metal Aluminum Vent Plug - MIV-06MA-7-6.8 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Aluminum; Aluminum
NPT Thread 1" NPT; M6x1.0
View Details
Cable Gland Plugs - 2116795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Polyamide
NPT Thread M40
View Details
Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP1625 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.6181 inch (15.7 mm)
Material Polypropylene (PP)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details