Amphenol Sine Systems Rectangular Insert, Plug, 16Way, Screw; Product Range Amphenol Sine/tuchel C146-10A016-102-1

Description
RECTANGULAR INSERT, PLUG, 16WAY, SCREW; Product Range:heavymate® E Series; Heavy Duty Connector Type:Insert; No. of Contacts:17 Contacts; Rectangular Shell Size:E16; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 16WAY, SCREW; Product Range:heavymate® E Series; Heavy Duty Connector Type:Insert; No. of Contacts:17 Contacts; Rectangular Shell Size:E16; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 16Way, Screw; Product Range Amphenol Sine/tuchel - 16F6869 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 16Way, Screw; Product Range Amphenol Sine/tuchel
16F6869
Rectangular Insert, Plug, 16Way, Screw; Product Range Amphenol Sine/tuchel 16F6869
RECTANGULAR INSERT, PLUG, 16WAY, SCREW; Product Range:heavymate® E Series; Heavy Duty Connector Type:Insert; No. of Contacts:17 Contacts; Rectangular Shell Size:E16; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 16WAY, SCREW; Product Range:heavymate® E Series; Heavy Duty Connector Type:Insert; No. of Contacts:17 Contacts; Rectangular Shell Size:E16; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 16F6869
Product Name Rectangular Insert, Plug, 16Way, Screw; Product Range Amphenol Sine/tuchel
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Pipe Plug, Mech, Hand Tight, Head Test, 2.86
Specs
Shape / Application Round
Fitted Depth 3.7 inch (93.98 mm)
Material Nylon; Nylon
View Details
Plugs for Oval Tubes with Flat Top - OV4518MA - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details