Amphenol Sine Systems Rectangular Insert, Plug, 6Way, Screw; Product Range Amphenol Sine/tuchel C146-10A006-102-1

Description
RECTANGULAR INSERT, PLUG, 6WAY, SCREW; Product Range:heavymate® E Series; Heavy Duty Connector Type:Insert; No. of Contacts:7 Contacts; Rectangular Shell Size:E6; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 6WAY, SCREW; Product Range:heavymate® E Series; Heavy Duty Connector Type:Insert; No. of Contacts:7 Contacts; Rectangular Shell Size:E6; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 6Way, Screw; Product Range Amphenol Sine/tuchel - 16F6867 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 6Way, Screw; Product Range Amphenol Sine/tuchel
16F6867
Rectangular Insert, Plug, 6Way, Screw; Product Range Amphenol Sine/tuchel 16F6867
RECTANGULAR INSERT, PLUG, 6WAY, SCREW; Product Range:heavymate® E Series; Heavy Duty Connector Type:Insert; No. of Contacts:7 Contacts; Rectangular Shell Size:E6; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 6WAY, SCREW; Product Range:heavymate® E Series; Heavy Duty Connector Type:Insert; No. of Contacts:7 Contacts; Rectangular Shell Size:E6; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 16F6867
Product Name Rectangular Insert, Plug, 6Way, Screw; Product Range Amphenol Sine/tuchel
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

312 MP35N Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 0.312 inches
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers