Amphenol Sine Systems Sensor Connector, M15, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel C115 E05 041 G1

Description
SENSOR CONNECTOR, M15, RCPT, 6POS, PANEL; Product Range:x mate Series; Sensor Connector Size:M15; Gender:Receptacle; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Panel Mount; IP / RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M15, RCPT, 6POS, PANEL; Product Range:x mate Series; Sensor Connector Size:M15; Gender:Receptacle; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Panel Mount; IP / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M15, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel - 44AC4678 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M15, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel
44AC4678
Sensor Connector, M15, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel 44AC4678
SENSOR CONNECTOR, M15, RCPT, 6POS, PANEL; Product Range:x mate Series; Sensor Connector Size:M15; Gender:Receptacle; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Panel Mount; IP / RoHS Compliant: Yes

SENSOR CONNECTOR, M15, RCPT, 6POS, PANEL; Product Range:x mate Series; Sensor Connector Size:M15; Gender:Receptacle; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Panel Mount; IP / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44AC4678
Product Name Sensor Connector, M15, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel
Mounting Straight Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details