Amphenol Sine Systems Sensor Connector, M15, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel C115 E02 041 G1

Description
SENSOR CONNECTOR, M15, RCPT, 6POS, PANEL; Product Range:x mate Series; Sensor Connector Size:M15; Gender:Receptacle; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M15, RCPT, 6POS, PANEL; Product Range:x mate Series; Sensor Connector Size:M15; Gender:Receptacle; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M15, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel - 44AC4677 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M15, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel
44AC4677
Sensor Connector, M15, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel 44AC4677
SENSOR CONNECTOR, M15, RCPT, 6POS, PANEL; Product Range:x mate Series; Sensor Connector Size:M15; Gender:Receptacle; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONNECTOR, M15, RCPT, 6POS, PANEL; Product Range:x mate Series; Sensor Connector Size:M15; Gender:Receptacle; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44AC4677
Product Name Sensor Connector, M15, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel
Mounting Straight Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products