Amphenol Corporation Cable Assembly C112 30B035 005 10

Description
CONN MALE REAR PNL MT 5POS 0.5M Product overview: C112 30B035 005 10 from Amphenol Sine Systems Corp is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-C112 30B035 005 10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN MALE REAR PNL MT 5POS 0.5M Product overview: C112 30B035 005 10 from Amphenol Sine Systems Corp is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-C112 30B035 005 10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 448-C112 30B035 005 10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CONN MALE REAR PNL MT 5POS 0.5M Product overview: C112 30B035 005 10 from Amphenol Sine Systems Corp is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-C112 30B035 005 10 can be used for catalog matching and distributor lookup.

CONN MALE REAR PNL MT 5POS 0.5M Product overview: C112 30B035 005 10 from Amphenol Sine Systems Corp is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-C112 30B035 005 10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Circular Cable Assemblies - C112 30B035 005 10
1004864-C112 30B035 005 10
Circular Cable Assemblies - C112 30B035 005 10 1004864-C112 30B035 005 10
Manufacturer: Amphenol Sine Systems Corp Win Source Part Number: 1004864-C112 30B035 005 10 Color: Multiple Connector Type: Circular 05 pos Male to Wire Leads Length: 1.64' (500.00mm) Cable Type: Individual Usage: Industrial Environments Categories: Cable Assemblies Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 1004864-C112 30B035 005 10
Color: Multiple
Connector Type: Circular 05 pos Male to Wire Leads
Length: 1.64' (500.00mm)
Cable Type: Individual
Usage: Industrial Environments
Categories: Cable Assemblies
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 448-C112 30B035 005 10 1004864-C112 30B035 005 10
Product Name Cable Assembly Circular Cable Assemblies - C112 30B035 005 10
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type Sub-D connector
View Details