Amphenol Corporation Cable Assembly C112 10A065 020 10

Description
CABLE ASSY MALE SNGL END 5POS 2M Product overview: C112 10A065 020 10 from Amphenol Sine Systems Corp is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-C112 10A065 020 10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CABLE ASSY MALE SNGL END 5POS 2M Product overview: C112 10A065 020 10 from Amphenol Sine Systems Corp is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-C112 10A065 020 10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 448-C112 10A065 020 10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CABLE ASSY MALE SNGL END 5POS 2M Product overview: C112 10A065 020 10 from Amphenol Sine Systems Corp is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-C112 10A065 020 10 can be used for catalog matching and distributor lookup.

CABLE ASSY MALE SNGL END 5POS 2M Product overview: C112 10A065 020 10 from Amphenol Sine Systems Corp is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-C112 10A065 020 10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Circular Cable Assemblies - C112 10A065 020 10
760152-C112 10A065 020 10
Circular Cable Assemblies - C112 10A065 020 10 760152-C112 10A065 020 10
Manufacturer: Amphenol Sine Systems Corp Win Source Part Number: 760152-C112 10A065 020 10 Series: C112 Color: Multiple Connector Type: Circular 05 pos Male to Wire Leads Length: 6.56' (2.00m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments Part Status: Obsolete(EOL) Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 760152-C112 10A065 020 10
Series: C112
Color: Multiple
Connector Type: Circular 05 pos Male to Wire Leads
Length: 6.56' (2.00m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments
Part Status: Obsolete(EOL)
Categories: Cable Assemblies
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 448-C112 10A065 020 10 760152-C112 10A065 020 10
Product Name Cable Assembly Circular Cable Assemblies - C112 10A065 020 10
Cable Shielding Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3340/404-2000 - WAGO
Specs
Application Instrumentation and Control
View Details