Amphenol Industrial Rectangular Power Conn, Plug, 2Pos, 13Mm; No. Of Contacts Amphenol Industrial C10-752159-000

Description
RECTANGULAR POWER CONN, PLUG, 2POS, 13MM; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:13mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER CONN, PLUG, 2POS, 13MM; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:13mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Conn, Plug, 2Pos, 13Mm; No. Of Contacts Amphenol Industrial - 26AK5017 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Conn, Plug, 2Pos, 13Mm; No. Of Contacts Amphenol Industrial
26AK5017
Rectangular Power Conn, Plug, 2Pos, 13Mm; No. Of Contacts Amphenol Industrial 26AK5017
RECTANGULAR POWER CONN, PLUG, 2POS, 13MM; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:13mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

RECTANGULAR POWER CONN, PLUG, 2POS, 13MM; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:13mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AK5017
Product Name Rectangular Power Conn, Plug, 2Pos, 13Mm; No. Of Contacts Amphenol Industrial
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details