Amphenol Industrial Power Connectors C10-752158-000

Description
AMPHE-PD
Request a Quote Datasheet
Description
AMPHE-PD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
C10-752158-000
Power Connectors C10-752158-000
AMPHE-PD

AMPHE-PD

Buy Now
Rectangular Power Conn, Plug, 2Pos, 13Mm; No. Of Contacts Amphenol Industrial - 26AK5016 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Conn, Plug, 2Pos, 13Mm; No. Of Contacts Amphenol Industrial
26AK5016
Rectangular Power Conn, Plug, 2Pos, 13Mm; No. Of Contacts Amphenol Industrial 26AK5016
RECTANGULAR POWER CONN, PLUG, 2POS, 13MM; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:13mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

RECTANGULAR POWER CONN, PLUG, 2POS, 13MM; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:13mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C10-752158-000 26AK5016
Product Name Power Connectors Rectangular Power Conn, Plug, 2Pos, 13Mm; No. Of Contacts Amphenol Industrial
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A28500-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details