Amphenol Industrial Rectangular Power Conn, Plug, 2Pos, 13Mm; No. Of Contacts Amphenol Industrial C10-752157-000

Description
RECTANGULAR POWER CONN, PLUG, 2POS, 13MM; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:13mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER CONN, PLUG, 2POS, 13MM; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:13mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Conn, Plug, 2Pos, 13Mm; No. Of Contacts Amphenol Industrial - 26AK5015 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Conn, Plug, 2Pos, 13Mm; No. Of Contacts Amphenol Industrial
26AK5015
Rectangular Power Conn, Plug, 2Pos, 13Mm; No. Of Contacts Amphenol Industrial 26AK5015
RECTANGULAR POWER CONN, PLUG, 2POS, 13MM; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:13mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

RECTANGULAR POWER CONN, PLUG, 2POS, 13MM; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:13mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AK5015
Product Name Rectangular Power Conn, Plug, 2Pos, 13Mm; No. Of Contacts Amphenol Industrial
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Nano Strip Connectors - A79024-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details