Amphenol Industrial Circular Contact, Skt, 26-22Awg, Crimp; Product Range Amphenol Industrial C10-737689-222R

Description
CIRCULAR CONTACT, SKT, 26-22AWG, CRIMP; Product Range:Micro-B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol Micro-B Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 26-22AWG, CRIMP; Product Range:Micro-B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol Micro-B Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 26-22Awg, Crimp; Product Range Amphenol Industrial - 56AC3024 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 26-22Awg, Crimp; Product Range Amphenol Industrial
56AC3024
Circular Contact, Skt, 26-22Awg, Crimp; Product Range Amphenol Industrial 56AC3024
CIRCULAR CONTACT, SKT, 26-22AWG, CRIMP; Product Range:Micro-B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol Micro-B Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 26-22AWG, CRIMP; Product Range:Micro-B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol Micro-B Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 56AC3024
Product Name Circular Contact, Skt, 26-22Awg, Crimp; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Brush Contact Material - FAG 180 - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details