Amphenol Industrial Circular Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Industrial C10-737688-224R

Description
CIRCULAR CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Micro-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol Micro-B Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Micro-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol Micro-B Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Industrial - 56AC3022 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Industrial
56AC3022
Circular Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Industrial 56AC3022
CIRCULAR CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Micro-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol Micro-B Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Micro-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol Micro-B Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56AC3022
Product Name Circular Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Mini Banana Plug, Double Stacking, Shorting Link - DB500SL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details