Amphenol Industrial Circular Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Industrial C10-737688-221R

Description
MICROB ST CON PIN TIN 3K
Request a Quote Datasheet
Description
MICROB ST CON PIN TIN 3K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol C10-737688-221R - PEI-Genesis
Philadelphia, PA, United States
MICROB ST CON PIN TIN 3K

MICROB ST CON PIN TIN 3K

Buy Now
Circular Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Industrial - 56AC3019 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Industrial
56AC3019
Circular Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Industrial 56AC3019
CIRCULAR CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Micro-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol Micro-B Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Micro-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol Micro-B Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol C10-737688-221R 56AC3019
Product Name Circular Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Industrial
Connector Type Micro Connector and Nano Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-LC3-13-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Turret Connectors - 1511-1 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare, Knurled
Mounting Through Hole
Coupling Single End, Fork, Hollow
View Details
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details