Amphenol Industrial Product Range Amphenol Industrial C10-731538-203

Description
Product Range:UPT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:UPT Series Circular Connectors; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
Product Range:UPT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:UPT Series Circular Connectors; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Industrial - 99Y7631 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
99Y7631
Product Range Amphenol Industrial 99Y7631
Product Range:UPT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:UPT Series Circular Connectors; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes

Product Range:UPT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:UPT Series Circular Connectors; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 99Y7631
Product Name Product Range Amphenol Industrial
Shape / Form Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1719952-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Electroformed Electrical Contacts -  - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact (optional feature)
Shape / Form Custom / Application Specific
Applications Camera Desiccant, Diaphragm, EMI Shielding, Reservoir, Lens Holders
View Details