Amphenol Industrial Product Range Amphenol Industrial C10-731536-201

Description
Product Range:UPT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:UPT Series Circular Connectors; Contact Plating:Tin Plated Contacts; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
Product Range:UPT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:UPT Series Circular Connectors; Contact Plating:Tin Plated Contacts; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Industrial - 99Y7621 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
99Y7621
Product Range Amphenol Industrial 99Y7621
Product Range:UPT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:UPT Series Circular Connectors; Contact Plating:Tin Plated Contacts; Contact Material:- RoHS Compliant: Yes

Product Range:UPT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:UPT Series Circular Connectors; Contact Plating:Tin Plated Contacts; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y7621
Product Name Product Range Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details