Amphenol Industrial Product Range Amphenol Industrial C10-731535-163

Description
Product Range:UPT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:UPT Series Circular Connectors; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes
Description
Product Range:UPT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:UPT Series Circular Connectors; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Industrial - 99Y7619 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
99Y7619
Product Range Amphenol Industrial 99Y7619
Product Range:UPT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:UPT Series Circular Connectors; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes

Product Range:UPT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:UPT Series Circular Connectors; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 99Y7619
Product Name Product Range Amphenol Industrial
Shape / Form Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1241418-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details