MIL SPEC CIR CONN, RCPT, 13-3, CRIMP; Product Range:Amphe OBTS Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:13-3
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 16AK5539 |
| Product Name | Mil Spec Cir Conn, Rcpt, 13-3, Crimp; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |