MIL SPEC CIR CONN, PLUG, 12-2, SCREW; Product Range:Amphe OBTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet; Insert Arrangement:12-2
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 51Y6108 |
| Product Name | Mil Spec Cir Conn, Plug, 12-2, Screw; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |