Amphenol Industrial Connector, Plug, 6Pos, 5.46Mm; Product Range Amphenol Industrial C10-708305-000

Description
CONNECTOR, PLUG, 6POS, 5.46MM; Product Range:Tru-Loc Series; No. of Contacts:6Contacts; Gender:Plug; Pitch Spacing:5.46mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 6POS, 5.46MM; Product Range:Tru-Loc Series; No. of Contacts:6Contacts; Gender:Plug; Pitch Spacing:5.46mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 6Pos, 5.46Mm; Product Range Amphenol Industrial - 53Y0199 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 6Pos, 5.46Mm; Product Range Amphenol Industrial
53Y0199
Connector, Plug, 6Pos, 5.46Mm; Product Range Amphenol Industrial 53Y0199
CONNECTOR, PLUG, 6POS, 5.46MM; Product Range:Tru-Loc Series; No. of Contacts:6Contacts; Gender:Plug; Pitch Spacing:5.46mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, PLUG, 6POS, 5.46MM; Product Range:Tru-Loc Series; No. of Contacts:6Contacts; Gender:Plug; Pitch Spacing:5.46mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53Y0199
Product Name Connector, Plug, 6Pos, 5.46Mm; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5B-3231-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers
D Series: Push Button Quick Disconnect Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details