Amphenol Industrial Pin, 5.7Mm, M5X0.8; Product Range Amphenol Industrial C10-647176-001

Description
PIN, 5.7MM, M5X0.8; Product Range:SurLok RADSOK Series; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:5.69mm; Insulator Colour:-; Insulator Material:Uninsulated ; Terminal Material:-; RoHS Compliant: Yes
Datasheet
Description
PIN, 5.7MM, M5X0.8; Product Range:SurLok RADSOK Series; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:5.69mm; Insulator Colour:-; Insulator Material:Uninsulated ; Terminal Material:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin, 5.7Mm, M5X0.8; Product Range Amphenol Industrial - 23M5680 - Newark, An Avnet Company
Chicago, IL, United States
Pin, 5.7Mm, M5X0.8; Product Range Amphenol Industrial
23M5680
Pin, 5.7Mm, M5X0.8; Product Range Amphenol Industrial 23M5680
PIN, 5.7MM, M5X0.8; Product Range:SurLok RADSOK Series; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:5.69mm; Insulator Colour:-; Insulator Material:Uninsulated ; Terminal Material:-; RoHS Compliant: Yes

PIN, 5.7MM, M5X0.8; Product Range:SurLok RADSOK Series; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:5.69mm; Insulator Colour:-; Insulator Material:Uninsulated; Terminal Material:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 23M5680
Product Name Pin, 5.7Mm, M5X0.8; Product Range Amphenol Industrial
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data