Amphenol Industrial Plug & Socket Connector, Socket, 1 Position; Product Range Amphenol Industrial C10-642865-001

Description
PLUG & SOCKET CONNECTOR, SOCKET, 1 POSITION; Product Range:RADSERT Series; Gender:Receptacle; Voltage Rating:-; Current Rating:70A; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Connector Type:PCB Socket RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, SOCKET, 1 POSITION; Product Range:RADSERT Series; Gender:Receptacle; Voltage Rating:-; Current Rating:70A; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Connector Type:PCB Socket RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Socket, 1 Position; Product Range Amphenol Industrial - 97M6563 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Socket, 1 Position; Product Range Amphenol Industrial
97M6563
Plug & Socket Connector, Socket, 1 Position; Product Range Amphenol Industrial 97M6563
PLUG & SOCKET CONNECTOR, SOCKET, 1 POSITION; Product Range:RADSERT Series; Gender:Receptacle; Voltage Rating:-; Current Rating:70A; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Connector Type:PCB Socket RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, SOCKET, 1 POSITION; Product Range:RADSERT Series; Gender:Receptacle; Voltage Rating:-; Current Rating:70A; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Connector Type:PCB Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97M6563
Product Name Plug & Socket Connector, Socket, 1 Position; Product Range Amphenol Industrial
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Plugs and Receptacles - 486-3-101-785-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers