Amphenol Industrial Free Hanging, Panel Mount C10-638975-000

Description
2 Position Rectangular Receptacle Connector
Request a Quote Datasheet
Description
2 Position Rectangular Receptacle Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - C10-638975-000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
C10-638975-000-ND
Free Hanging, Panel Mount C10-638975-000-ND
2 Position Rectangular Receptacle Connector

2 Position Rectangular Receptacle Connector

Buy Now Datasheet
Connector, Power Entry, Receptacle, 69A; Product Range Amphenol Industrial - 31K9662 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 69A; Product Range Amphenol Industrial
31K9662
Connector, Power Entry, Receptacle, 69A; Product Range Amphenol Industrial 31K9662
CONNECTOR, POWER ENTRY, RECEPTACLE, 69A; Product Range:RADSOK Series; Gender:Receptacle; Voltage Rating:-; Current Rating:69A; Connector Mounting:Panel Mount; Contact Termination Type:-; Body Material:Thermoplast ic RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 69A; Product Range:RADSOK Series; Gender:Receptacle; Voltage Rating:-; Current Rating:69A; Connector Mounting:Panel Mount; Contact Termination Type:-; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C10-638975-000-ND 31K9662
Product Name Free Hanging, Panel Mount Connector, Power Entry, Receptacle, 69A; Product Range Amphenol Industrial
Mounting Free Hanging (In-Line) Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-A360-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details