2 Position Rectangular Plug Connector Crimp 6 AWG
CONNECTOR, POWER ENTRY, PLUG, 69A; Product Range:RADSOK Series; Gender:Plug; Voltage Rating:-; Current Rating:69A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Body Material:Thermoplast
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | C10-638974-000-ND | 31K9661 |
| Product Name | Free Hanging, Panel Mount | Connector, Power Entry, Plug, 69A; Product Range Amphenol Industrial |
| Mounting | Free Hanging (In-Line) | Cable Mount |