Amphenol Sine Systems Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Sine/tuchel C091 31W006 100 2

Description
M16 6 Pos Pin Connector Cont Sz 15mm
Request a Quote Datasheet
Description
M16 6 Pos Pin Connector Cont Sz 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M16 6 Pos Pin Connector Cont Sz 15mm

M16 6 Pos Pin Connector Cont Sz 15mm

Buy Now
Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Sine/tuchel - 34B7648 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Sine/tuchel
34B7648
Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Sine/tuchel 34B7648
CIRCULAR CONNECTOR, PLUG, 6 POSITION, PANEL; Product Range:C091D Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, PANEL; Product Range:C091D Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C091 31W006 100 2 34B7648
Product Name Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-476-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details