Amphenol Sine Systems Circular Connector, Receptacle, 12 Position, Panel; Product Range Amphenol Sine/tuchel C091 31N012 200 2U

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Product Range:C091D Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Product Range:C091D Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12 Position, Panel; Product Range Amphenol Sine/tuchel - 34B7615 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, Panel; Product Range Amphenol Sine/tuchel
34B7615
Circular Connector, Receptacle, 12 Position, Panel; Product Range Amphenol Sine/tuchel 34B7615
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Product Range:C091D Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Product Range:C091D Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34B7615
Product Name Circular Connector, Receptacle, 12 Position, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
75 OHM Connectors BNC Mini Straight Plug - 190745 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details