Amphenol Sine Systems Circular Connector Receptacle 8 Position Panel; Product Range Amphenol Sine/tuchel C091 31N008 100 2

Description
CIRCULAR CONNECTOR RECEPTACLE 8 POSITION PANEL; Product Range:C091D Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE 8 POSITION PANEL; Product Range:C091D Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle 8 Position Panel; Product Range Amphenol Sine/tuchel - 34B7613 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 8 Position Panel; Product Range Amphenol Sine/tuchel
34B7613
Circular Connector Receptacle 8 Position Panel; Product Range Amphenol Sine/tuchel 34B7613
CIRCULAR CONNECTOR RECEPTACLE 8 POSITION PANEL; Product Range:C091D Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 8 POSITION PANEL; Product Range:C091D Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34B7613
Product Name Circular Connector Receptacle 8 Position Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data