Amphenol Corporation M16 12 Pos Pin 10mm Strain Relief C091 31K012 100 2

Description
M16 12 Pos Pin 10mm Strain Relief
Request a Quote
Description
M16 12 Pos Pin 10mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 12 Pos Pin 10mm Strain Relief - C091 31K012 100 2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 12 Pos Pin 10mm Strain Relief
C091 31K012 100 2
M16 12 Pos Pin 10mm Strain Relief C091 31K012 100 2
M16 12 Pos Pin 10mm Strain Relief

M16 12 Pos Pin 10mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number C091 31K012 100 2
Product Name M16 12 Pos Pin 10mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; 10.5 mm; Polyamide 6 (Body); Light Gray - 70074412 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.413 inch (10.5 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 520853-2 - TE Connectivity
Specs
Material Thermoplastic Rubber
View Details
Liquid Tight Strain Relief with Dome Nut - 85820480 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details