Amphenol Corporation M16 8 Pos Pin 15mm Strain Relief C091 31K008 100 2

Description
M16 8 Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 8 Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 8 Pos Pin 15mm Strain Relief - C091 31K008 100 2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 8 Pos Pin 15mm Strain Relief
C091 31K008 100 2
M16 8 Pos Pin 15mm Strain Relief C091 31K008 100 2
M16 8 Pos Pin 15mm Strain Relief

M16 8 Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number C091 31K008 100 2
Product Name M16 8 Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824110 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; Polyamide 6; 2.5 to 6.5 mm Diameter, Cord Range; Metric; 32 mm - 70074556 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.098 to 0.256 inch (2.5 to 6.5 mm)
View Details