Amphenol Sine Systems Circular Conn, Plug, 5Pos, Solder Rohs Compliant Amphenol Sine/tuchel C091 31H105 100 5 U

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector

Connector

Buy Now
Circular Conn, Plug, 5Pos, Solder Rohs Compliant Amphenol Sine/tuchel - 76AJ3829 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 5Pos, Solder Rohs Compliant Amphenol Sine/tuchel
76AJ3829
Circular Conn, Plug, 5Pos, Solder Rohs Compliant Amphenol Sine/tuchel 76AJ3829
CIRCULAR CONN, PLUG, 5POS, SOLDER ROHS COMPLIANT: YES

CIRCULAR CONN, PLUG, 5POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site
Circular Conn, Plug, 5Pos, Solder; Product Range Amphenol Sine/tuchel - 47AK5933 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 5Pos, Solder; Product Range Amphenol Sine/tuchel
47AK5933
Circular Conn, Plug, 5Pos, Solder; Product Range Amphenol Sine/tuchel 47AK5933
CIRCULAR CONN, PLUG, 5POS, SOLDER; Product Range:C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Quicklock; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 5POS, SOLDER; Product Range:C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Quicklock; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C091 31H105 100 5 U 76AJ3829 47AK5933
Product Name Circular Conn, Plug, 5Pos, Solder Rohs Compliant Amphenol Sine/tuchel Circular Conn, Plug, 5Pos, Solder; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Standard Circular Connectors - 1-2314103-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details