Amphenol Sine Systems Circular Conn, Plug, 19Pos, Solder; Product Range Amphenol Sine/tuchel C091 31H019 102 5 U

Description
CIRCULAR CONN, PLUG, 19POS, SOLDER; Product Range:signal mate C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Quicklock; Contact Material:- RoHS Compliant: Yes
Description
CIRCULAR CONN, PLUG, 19POS, SOLDER; Product Range:signal mate C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Quicklock; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 19Pos, Solder; Product Range Amphenol Sine/tuchel - 47AK5930 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 19Pos, Solder; Product Range Amphenol Sine/tuchel
47AK5930
Circular Conn, Plug, 19Pos, Solder; Product Range Amphenol Sine/tuchel 47AK5930
CIRCULAR CONN, PLUG, 19POS, SOLDER; Product Range:signal mate C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Quicklock; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 19POS, SOLDER; Product Range:signal mate C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Quicklock; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK5930
Product Name Circular Conn, Plug, 19Pos, Solder; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107120 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details