Amphenol Sine Systems Connectors Circular, Industrial, DIN Style C091 31H008 100 2

Description
Connectors Circular, Industrial, DIN Style
Request a Quote
Description
Connectors Circular, Industrial, DIN Style
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial, DIN Style - C091 31H008 100 2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
C091 31H008 100 2
Connectors Circular, Industrial, DIN Style C091 31H008 100 2
Connectors Circular, Industrial, DIN Style

Connectors Circular, Industrial, DIN Style

Buy Now
Circular Connector, Plug, 8 Position, Cable; Product Range Amphenol Sine/tuchel - 34B7598 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, Cable; Product Range Amphenol Sine/tuchel
34B7598
Circular Connector, Plug, 8 Position, Cable; Product Range Amphenol Sine/tuchel 34B7598
CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Plug/Receptacle - 15977806 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
15977806
Plug/Receptacle 15977806
CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; PRODUCT RANGE:C091D SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; CONTACT MATERIAL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; PRODUCT RANGE:C091D SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; CONTACT MATERIAL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C091 31H008 100 2 34B7598 15977806
Product Name Connectors Circular, Industrial, DIN Style Circular Connector, Plug, 8 Position, Cable; Product Range Amphenol Sine/tuchel Plug/Receptacle
Connector Type Circular / Cylindrical Connectors; DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data