Amphenol Sine Systems Circular Conn, Plug, 6Pos, Solder Rohs Compliant Amphenol Sine/tuchel C091 31H006 200 5 U

Description
CIRCULAR CONN, PLUG, 6POS, SOLDER ROHS COMPLIANT: YES
Description
CIRCULAR CONN, PLUG, 6POS, SOLDER ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 6Pos, Solder Rohs Compliant Amphenol Sine/tuchel - 76AJ3821 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Solder Rohs Compliant Amphenol Sine/tuchel
76AJ3821
Circular Conn, Plug, 6Pos, Solder Rohs Compliant Amphenol Sine/tuchel 76AJ3821
CIRCULAR CONN, PLUG, 6POS, SOLDER ROHS COMPLIANT: YES

CIRCULAR CONN, PLUG, 6POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site
Circular Conn, Plug, 6Pos, Solder; Product Range Amphenol Sine/tuchel - 47AK5912 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Solder; Product Range Amphenol Sine/tuchel
47AK5912
Circular Conn, Plug, 6Pos, Solder; Product Range Amphenol Sine/tuchel 47AK5912
CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Quicklock; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Quicklock; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 76AJ3821 47AK5912
Product Name Circular Conn, Plug, 6Pos, Solder Rohs Compliant Amphenol Sine/tuchel Circular Conn, Plug, 6Pos, Solder; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details