Amphenol Sine Systems Circular Connector, Rcpt, 6Pos, Cable; Product Range Amphenol Sine/tuchel C091 31H006 101 4

Description
CIRCULAR CONNECTOR, RCPT, 6POS, CABLE; Product Range:C091D+ Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RCPT, 6POS, CABLE; Product Range:C091D+ Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 6Pos, Cable; Product Range Amphenol Sine/tuchel - 56AC3274 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Cable; Product Range Amphenol Sine/tuchel
56AC3274
Circular Connector, Rcpt, 6Pos, Cable; Product Range Amphenol Sine/tuchel 56AC3274
CIRCULAR CONNECTOR, RCPT, 6POS, CABLE; Product Range:C091D+ Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6POS, CABLE; Product Range:C091D+ Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56AC3274
Product Name Circular Connector, Rcpt, 6Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data