Amphenol Sine Systems Connector/Terminal/Pin C091 31H006 100 2

Description
CIRCULAR CONNECTOR, C091D SERIES, CABLE MOUNT PLUG, 6 CONTACTS, SOLDER PIN, THREADED, METAL BODY. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONNECTOR, C091D SERIES, CABLE MOUNT PLUG, 6 CONTACTS, SOLDER PIN, THREADED, METAL BODY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 86541779 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
86541779
Connector/Terminal/Pin 86541779
CIRCULAR CONNECTOR, C091D SERIES, CABLE MOUNT PLUG, 6 CONTACTS, SOLDER PIN, THREADED, METAL BODY. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, C091D SERIES, CABLE MOUNT PLUG, 6 CONTACTS, SOLDER PIN, THREADED, METAL BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Sine/tuchel - 34B7594 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Sine/tuchel
34B7594
Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Sine/tuchel 34B7594
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 86541779 34B7594
Product Name Connector/Terminal/Pin Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNM12-S5SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 60 volts
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-5417/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers