Amphenol Sine Systems Circular Conn, Rcpt, 19Pos, Solder; Product Range Amphenol Sine/tuchel C091 31G019 100 5 U

Description
CIRCULAR CONN, RCPT, 19POS, SOLDER; Product Range:signal mate C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Quicklock RoHS Compliant: Yes
Description
CIRCULAR CONN, RCPT, 19POS, SOLDER; Product Range:signal mate C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Quicklock RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 19Pos, Solder; Product Range Amphenol Sine/tuchel - 47AK5883 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19Pos, Solder; Product Range Amphenol Sine/tuchel
47AK5883
Circular Conn, Rcpt, 19Pos, Solder; Product Range Amphenol Sine/tuchel 47AK5883
CIRCULAR CONN, RCPT, 19POS, SOLDER; Product Range:signal mate C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Quicklock RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 19POS, SOLDER; Product Range:signal mate C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Quicklock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK5883
Product Name Circular Conn, Rcpt, 19Pos, Solder; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Jacks, Plugs - 9203RED - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line)
View Details