Amphenol Sine Systems Circular Conn, Rcpt, 14Pos, Solder; Product Range Amphenol Sine/tuchel C091 31G014 109 5 U

Description
CIRCULAR CONN, RCPT, 14POS, SOLDER; Product Range:signal mate C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Quicklock RoHS Compliant: Yes
Description
CIRCULAR CONN, RCPT, 14POS, SOLDER; Product Range:signal mate C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Quicklock RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 14Pos, Solder; Product Range Amphenol Sine/tuchel - 47AK5880 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14Pos, Solder; Product Range Amphenol Sine/tuchel
47AK5880
Circular Conn, Rcpt, 14Pos, Solder; Product Range Amphenol Sine/tuchel 47AK5880
CIRCULAR CONN, RCPT, 14POS, SOLDER; Product Range:signal mate C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Quicklock RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 14POS, SOLDER; Product Range:signal mate C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Quicklock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK5880
Product Name Circular Conn, Rcpt, 14Pos, Solder; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details